TE Connectivity DIMM Sockets 2-2199154-3

Description
Body Features Ejector Location : Both Ends Ejector Material : High Temperature Thermoplastic Ejector Material Color : Black Ejector Type : Standard Latch Color : Black Latch Material : High Temperature Thermoplastic Module Key Type : Offset Right PCB Retention Feature Material : Stainless Steel Retention Post Location : None Configuration Features Module Orientation : Vertical Number of Bays : 2 Number of Keys : 1 Number of Positions : 288 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.1 MICIN ] Socket Style : DIMM Dimensions Center Retention Hole Diameter : 1.2 MM  [.047 INCH ] Profile Height from PCB : 20 MM  [.787 INCH ] Row-to-Row Spacing : 2.2 MM  [.08 INCH ] Electrical Characteristics DRAM Voltage (V) : 1.2 Housing Features Centerline (Pitch) : .85 MM  [.033 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Offset Right Mount Angle : Vertical PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board DRAM Type : Double Data Rate (DDR) 4 Termination Features Insertion Style : Direct Insert Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Location : Both Ends Ejector Material : High Temperature Thermoplastic Ejector Material Color : Black Ejector Type : Standard Latch Color : Black Latch Material : High Temperature Thermoplastic Module Key Type : Offset Right PCB Retention Feature Material : Stainless Steel Retention Post Location : None Configuration Features Module Orientation : Vertical Number of Bays : 2 Number of Keys : 1 Number of Positions : 288 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.1 MICIN ] Socket Style : DIMM Dimensions Center Retention Hole Diameter : 1.2 MM  [.047 INCH ] Profile Height from PCB : 20 MM  [.787 INCH ] Row-to-Row Spacing : 2.2 MM  [.08 INCH ] Electrical Characteristics DRAM Voltage (V) : 1.2 Housing Features Centerline (Pitch) : .85 MM  [.033 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Offset Right Mount Angle : Vertical PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board DRAM Type : Double Data Rate (DDR) 4 Termination Features Insertion Style : Direct Insert Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIMM Sockets - 2-2199154-3 - TE Connectivity
Berwyn, PA, United States
DIMM Sockets
2-2199154-3
DIMM Sockets 2-2199154-3
Body Features Ejector Location : Both Ends Ejector Material : High Temperature Thermoplastic Ejector Material Color : Black Ejector Type : Standard Latch Color : Black Latch Material : High Temperature Thermoplastic Module Key Type : Offset Right PCB Retention Feature Material : Stainless Steel Retention Post Location : None Configuration Features Module Orientation : Vertical Number of Bays : 2 Number of Keys : 1 Number of Positions : 288 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.1 MICIN ] Socket Style : DIMM Dimensions Center Retention Hole Diameter : 1.2 MM  [.047 INCH ] Profile Height from PCB : 20 MM  [.787 INCH ] Row-to-Row Spacing : 2.2 MM  [.08 INCH ] Electrical Characteristics DRAM Voltage (V) : 1.2 Housing Features Centerline (Pitch) : .85 MM  [.033 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Offset Right Mount Angle : Vertical PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board DRAM Type : Double Data Rate (DDR) 4 Termination Features Insertion Style : Direct Insert Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Ejector Location : Both Ends
  • Ejector Material : High Temperature Thermoplastic
  • Ejector Material Color : Black
  • Ejector Type : Standard
  • Latch Color : Black
  • Latch Material : High Temperature Thermoplastic
  • Module Key Type : Offset Right
  • PCB Retention Feature Material : Stainless Steel
  • Retention Post Location : None

Configuration Features


  • Module Orientation : Vertical
  • Number of Bays : 2
  • Number of Keys : 1
  • Number of Positions : 288
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .75
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Underplating Material : Nickel
  • Memory Socket Type : Memory Card
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.1 MICIN ]
  • Socket Style : DIMM

Dimensions


  • Center Retention Hole Diameter : 1.2 MM  [.047 INCH ]
  • Profile Height from PCB : 20 MM  [.787 INCH ]
  • Row-to-Row Spacing : 2.2 MM  [.08 INCH ]

Electrical Characteristics


  • DRAM Voltage (V) : 1.2

Housing Features


  • Centerline (Pitch) : .85 MM  [.033 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Offset Right
  • Mount Angle : Vertical
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • DRAM Type : Double Data Rate (DDR) 4

Termination Features


  • Insertion Style : Direct Insert
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 2-2199154-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-2199154-3
Headers & Wire Housings 2-2199154-3
DDR4 DIMM 288 Pin TH type

DDR4 DIMM 288 Pin TH type

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2-2199154-3 2-2199154-3
Product Name DIMM Sockets Headers & Wire Housings
Product Type IC Socket IC Headers
Socket Type DIMM DIMM
Mounting Through-Hole; Board Mount
Voltage Rating 1.2 volts
Current Rating 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102154-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103240-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102153-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102394-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers