TE Connectivity D Sub Shielded Backshell, Db, Abs; Product Range Amp Te Connectivity 2-2198618-5

Description
D SUB SHIELDED BACKSHELL, DB, ABS; Product Range:ADK Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell; For Use With:D Sub ConnectorsRoHS Compliant: Yes
Description
D SUB SHIELDED BACKSHELL, DB, ABS; Product Range:ADK Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell; For Use With:D Sub ConnectorsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shielded Backshell, Db, Abs; Product Range Amp Te Connectivity - 93T1223 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shielded Backshell, Db, Abs; Product Range Amp Te Connectivity
93T1223
D Sub Shielded Backshell, Db, Abs; Product Range Amp Te Connectivity 93T1223
D SUB SHIELDED BACKSHELL, DB, ABS; Product Range:ADK Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell; For Use With:D Sub ConnectorsRoHS Compliant: Yes

D SUB SHIELDED BACKSHELL, DB, ABS; Product Range:ADK Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell; For Use With:D Sub ConnectorsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93T1223
Product Name D Sub Shielded Backshell, Db, Abs; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details