TE Connectivity Standard Rectangular Connectors 2-2178661-4

Description
Configuration Features Contacts Preloaded : Yes Number of Columns : 4 Number of Loaded Positions : 4 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Plating Material : Silver Contact Retention Within Housing : Without Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Color : Natural Housing Material : Polyamide Industry Standards Agency/Standard : UL Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contacts Preloaded : Yes Number of Columns : 4 Number of Loaded Positions : 4 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Plating Material : Silver Contact Retention Within Housing : Without Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Color : Natural Housing Material : Polyamide Industry Standards Agency/Standard : UL Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 2-2178661-4 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
2-2178661-4
Standard Rectangular Connectors 2-2178661-4
Configuration Features Contacts Preloaded : Yes Number of Columns : 4 Number of Loaded Positions : 4 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Plating Material : Silver Contact Retention Within Housing : Without Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Color : Natural Housing Material : Polyamide Industry Standards Agency/Standard : UL Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Columns : 4
  • Number of Loaded Positions : 4
  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 16
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Silver
  • Contact Retention Within Housing : Without

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]
  • Housing Color : Natural
  • Housing Material : Polyamide

Industry Standards


  • Agency/Standard : UL
  • Glow Wire Rating : Glow Wire
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Locking Latch

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Free Hanging, Panel Mount - A126315-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A126315-ND
Free Hanging, Panel Mount A126315-ND
4 Position Rectangular Plug Connector IDC Silver

4 Position Rectangular Plug Connector IDC Silver

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2-2178661-4 A126315-ND
Product Name Standard Rectangular Connectors Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Connector Contacts - 102104-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details