TE Connectivity Data Connectivity Housings 2-2177954-1

Description
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 3 Number of Rows : 2 Snap-Lock : Without Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .6 MM  [.02 INCH ] Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Height : 16.2 MM  [.637 INCH ] Product Length : 26 MM  [1.023 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body, On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 3 Number of Rows : 2 Snap-Lock : Without Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .6 MM  [.02 INCH ] Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Height : 16.2 MM  [.637 INCH ] Product Length : 26 MM  [1.023 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body, On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2-2177954-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2-2177954-1
Data Connectivity Housings 2-2177954-1
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 3 Number of Rows : 2 Snap-Lock : Without Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .6 MM  [.02 INCH ] Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Height : 16.2 MM  [.637 INCH ] Product Length : 26 MM  [1.023 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body, On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Fixed
  • Connector & Keying Code : A
  • Ferrule : Without

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 2
  • Snap-Lock : Without

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : .6 MM  [.02 INCH ]
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Connector Height : 16.2 MM  [.637 INCH ]
  • Product Length : 26 MM  [1.023 INCH ]
  • Product Width : 16 MM  [.63 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black

Industry Standards


  • IP Rating : IPX9K

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 3
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : Clean Body, On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2177954-1
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products