TE Connectivity
Ring Terminals
2-2177380-2
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 8.5 MM [.334 INCH ] Product Length : 46.8 MM [1.843 INCH ] Tongue Thickness : 3.1 MM [.122 INCH ] Wire Size (MMSQ) : 8 - 35 Wire Size (AWG) : 10 - 2 Wire Size (CMA) : 10400 - 66400
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 8.5 MM [.334 INCH ] Product Length : 46.8 MM [1.843 INCH ] Tongue Thickness : 3.1 MM [.122 INCH ] Wire Size (MMSQ) : 8 - 35 Wire Size (AWG) : 10 - 2 Wire Size (CMA) : 10400 - 66400
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 8.5 MM [.334 INCH ] Product Length : 46.8 MM [1.843 INCH ] Tongue Thickness : 3.1 MM [.122 INCH ] Wire Size (MMSQ) : 8 - 35 Wire Size (AWG) : 10 - 2 Wire Size (CMA) : 10400 - 66400
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Contact Features
- Barrel Type : Closed
- Contact Underplating Material : Nickel
- Terminal Orientation : Straight
- Terminal Plating Material : Nickel
Dimensions
- Barrel Inside Diameter : 8.5 MM [.334 INCH ]
- Product Length : 46.8 MM [1.843 INCH ]
- Tongue Thickness : 3.1 MM [.122 INCH ]
- Wire Size (MMSQ) : 8 - 35
- Wire Size (AWG) : 10 - 2
- Wire Size (CMA) : 10400 - 66400
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 500
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : No
- Stud Size : None
- Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2-2177380-2 |
|
Product Name
|
Ring Terminals |
|
Material
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
Features
RoHS
North American
26 to 30 AWG
International
0.0500 to 0.1200 mm2
View Details
Material
Tin
Features
RoHS
North American
8 AWG
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details