TE Connectivity Surface Mount Resistors 2-2176772-9

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .6 MM  [.024 INCH ] Product Length : 3.2 MM  [.126 INCH ] Product Width : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .33 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 261K Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 1206 Resistor Type : Precision Resistor Shelf Life : 3 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .6 MM  [.024 INCH ] Product Length : 3.2 MM  [.126 INCH ] Product Width : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .33 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 261K Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 1206 Resistor Type : Precision Resistor Shelf Life : 3 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2-2176772-9 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
2-2176772-9
Surface Mount Resistors 2-2176772-9
Configuration Features Number of Resistors : 1 Dimensions Product Height : .6 MM  [.024 INCH ] Product Length : 3.2 MM  [.126 INCH ] Product Width : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .33 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 261K Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 1206 Resistor Type : Precision Resistor Shelf Life : 3 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .6 MM  [.024 INCH ]
  • Product Length : 3.2 MM  [.126 INCH ]
  • Product Width : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 200
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .33
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 261K

Industry Standards


  • ESD HBM Classification : 2
  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 1206
  • Resistor Type : Precision Resistor
  • Shelf Life : 3 Years

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±25
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 2-2176772-9
Product Name Surface Mount Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers