TE Connectivity Ferrite Beads 2-2176743-4

Description
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .55 Impedance (OHM) : 1000 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0603 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .55 Impedance (OHM) : 1000 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0603 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2-2176743-4 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
2-2176743-4
Ferrite Beads 2-2176743-4
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .55 Impedance (OHM) : 1000 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0603 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .8 MM  [.031 INCH ]
  • Product Length : 1.6 MM  [.062 INCH ]
  • Product Width : .8 MM  [.031 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 500
  • DC Resistance (OHM) : .55
  • Impedance (OHM) : 1000
  • Passive Component Tolerance (PCT) : 25

Industry Standards


  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Package Size Code : 0603
  • Shelf Life : 1 Year

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Ferrite Beads and Chips - 1712-2-2176743-4TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-2-2176743-4TR-ND
Ferrite Beads and Chips 1712-2-2176743-4TR-ND
FERRITE BEAD 1 KOHM 0603 1LN

FERRITE BEAD 1 KOHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 1712-2-2176743-4DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-2-2176743-4DKR-ND
Ferrite Beads and Chips 1712-2-2176743-4DKR-ND
BMC-Q 0603 1K0 25% TOL. HIGH CUR

BMC-Q 0603 1K0 25% TOL. HIGH CUR

Buy Now Datasheet
Ferrite Beads and Chips - 1712-2-2176743-4CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-2-2176743-4CT-ND
Ferrite Beads and Chips 1712-2-2176743-4CT-ND
BMC-Q 0603 1K0 25% TOL. HIGH CUR

BMC-Q 0603 1K0 25% TOL. HIGH CUR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 2-2176743-4 1712-2-2176743-4TR-ND
Product Name Ferrite Beads Ferrite Beads and Chips
Impedance 1000 ohms
DCR 0.5500 ohms 0.5500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data