TE Connectivity Chassis Mount Resistors 2-2176741-3

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 39.31 MM  [1.548 INCH ] Product Length : 76.2 MM  [3 INCH ] Product Width : 76.2 MM  [3 INCH ] Electrical Characteristics Operating Voltage (VDC) : 2000 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 2000 Resistance Class : Up to 1kω Resistance Value (OHM) : 39 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Box Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 39.31 MM  [1.548 INCH ] Product Length : 76.2 MM  [3 INCH ] Product Width : 76.2 MM  [3 INCH ] Electrical Characteristics Operating Voltage (VDC) : 2000 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 2000 Resistance Class : Up to 1kω Resistance Value (OHM) : 39 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Box Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2-2176741-3 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
2-2176741-3
Chassis Mount Resistors 2-2176741-3
Configuration Features Number of Resistors : 1 Dimensions Product Height : 39.31 MM  [1.548 INCH ] Product Length : 76.2 MM  [3 INCH ] Product Width : 76.2 MM  [3 INCH ] Electrical Characteristics Operating Voltage (VDC) : 2000 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 2000 Resistance Class : Up to 1kω Resistance Value (OHM) : 39 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Box Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 39.31 MM  [1.548 INCH ]
  • Product Length : 76.2 MM  [3 INCH ]
  • Product Width : 76.2 MM  [3 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 2000
  • Passive Component Tolerance (PCT) : 10
  • Power Rating (WATT) : 2000
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 39

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Element Type : Thick Film
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Screw Terminals
  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 2-2176741-3
Product Name Chassis Mount Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 39 ohms
Tolerance 10 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers