TE Connectivity Chassis Mount Resistors 2-2176741-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 39.31 MM  [1.548 INCH ] Product Length : 76.2 MM  [3 INCH ] Product Width : 76.2 MM  [3 INCH ] Electrical Characteristics Operating Voltage (VDC) : 2000 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 2000 Resistance Class : Up to 1kω Resistance Value (OHM) : 33 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Box Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 39.31 MM  [1.548 INCH ] Product Length : 76.2 MM  [3 INCH ] Product Width : 76.2 MM  [3 INCH ] Electrical Characteristics Operating Voltage (VDC) : 2000 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 2000 Resistance Class : Up to 1kω Resistance Value (OHM) : 33 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Box Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2-2176741-2 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
2-2176741-2
Chassis Mount Resistors 2-2176741-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : 39.31 MM  [1.548 INCH ] Product Length : 76.2 MM  [3 INCH ] Product Width : 76.2 MM  [3 INCH ] Electrical Characteristics Operating Voltage (VDC) : 2000 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 2000 Resistance Class : Up to 1kω Resistance Value (OHM) : 33 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Box Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 39.31 MM  [1.548 INCH ]
  • Product Length : 76.2 MM  [3 INCH ]
  • Product Width : 76.2 MM  [3 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 2000
  • Passive Component Tolerance (PCT) : 10
  • Power Rating (WATT) : 2000
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 33

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Element Type : Thick Film
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Screw Terminals
  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
Chassis Mount Resistors - 303796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
303796
Chassis Mount Resistors 303796
TK Film Power Res BDS A 2KW 33R 10%

TK Film Power Res BDS A 2KW 33R 10%

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Resistors Resistors
Product Number 2-2176741-2 303796
Product Name Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals Box
Resistance Range 33 ohms 33 ohms
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers