Body Features Lead Type : Radial-Leaded FASTON
Configuration Features Number of Resistors : 1
Dimensions Passive Component Dimensions (MM) : 90 x 18 x 20
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 60 Resistance Class : Up to 1kω Resistance Value (OHM) : 12
Packaging Features Packaging Method : Loose Piece - Box
Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor
Termination Features Number of Terminations : 2 Termination Area Base Material : Steel
Usage Conditions Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±300
Body Features
- Lead Type : Radial-Leaded FASTON
Configuration Features
Dimensions
- Passive Component Dimensions (MM) : 90 x 18 x 20
Electrical Characteristics
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 60
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 12
Packaging Features
- Packaging Method : Loose Piece - Box
Product Type Features
- Element Type : Wire Wound
- Resistor Type : Power Resistor
Termination Features
- Number of Terminations : 2
- Termination Area Base Material : Steel
Usage Conditions
- Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]
- Temperature Coefficient (PPMC) : ±300