TE Connectivity Through-Hole Resistors 2-2176632-2

Description
Body Features Lead Type : Radial-Leaded FASTON Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 90 x 18 x 20 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 60 Resistance Class : Up to 1kω Resistance Value (OHM) : 7.5 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Steel Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet
Description
Body Features Lead Type : Radial-Leaded FASTON Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 90 x 18 x 20 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 60 Resistance Class : Up to 1kω Resistance Value (OHM) : 7.5 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Steel Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 2-2176632-2 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
2-2176632-2
Through-Hole Resistors 2-2176632-2
Body Features Lead Type : Radial-Leaded FASTON Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 90 x 18 x 20 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 60 Resistance Class : Up to 1kω Resistance Value (OHM) : 7.5 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Steel Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±300

Body Features


  • Lead Type : Radial-Leaded FASTON

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 90 x 18 x 20

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 60
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 7.5

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Steel

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±300
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 2-2176632-2
Product Name Through-Hole Resistors
Mounting / Packaging ThroughHole
Resistance Range 7.5 ohms
Tolerance 5 +/- %
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers