Configuration Features Number of Resistors : 1
Dimensions Product Height : .7 MM [.028 INCH ] Product Length : 6.4 MM [.252 INCH ] Product Width : 3.2 MM [.126 INCH ]
Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : .03
Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Tape & Reel
Product Type Features Element Type : Metal Strip Package Size Code : 2512 Resistor Type : Current Sensing Resistor
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Temperature Coefficient (PPMC) : ±25
Configuration Features
Dimensions
- Product Height : .7 MM [.028 INCH ]
- Product Length : 6.4 MM [.252 INCH ]
- Product Width : 3.2 MM [.126 INCH ]
Electrical Characteristics
- Passive Component Tolerance (PCT) : 1
- Power Rating (WATT) : 2
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : .03
Industry Standards
- ESD HBM Classification : 2
- Industry Standard : AEC-Q200 Compliant
- Moisture Sensitivity Level : 1
- UL Flammability Rating : UL 94V-0
Packaging Features
- Packaging Method : Tape & Reel
Product Type Features
- Element Type : Metal Strip
- Package Size Code : 2512
- Resistor Type : Current Sensing Resistor
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Temperature Coefficient (PPMC) : ±25