TE Connectivity Surface Mount Resistors 2-2176269-8

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.55 MM  [.061 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : .01 Power Rating (WATT) : .063 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 5.49K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0603 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±2
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.55 MM  [.061 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : .01 Power Rating (WATT) : .063 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 5.49K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0603 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2-2176269-8 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
2-2176269-8
Surface Mount Resistors 2-2176269-8
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.55 MM  [.061 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : .01 Power Rating (WATT) : .063 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 5.49K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0603 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±2

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .45 MM  [.018 INCH ]
  • Product Length : 1.55 MM  [.061 INCH ]
  • Product Width : .8 MM  [.031 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 50
  • Passive Component Tolerance (PCT) : .01
  • Power Rating (WATT) : .063
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 5.49K

Industry Standards


  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0603
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±2
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
2-2176269-8
Resistors 2-2176269-8
RU 0603 5K49 0.01% 2PPM 1K RL

RU 0603 5K49 0.01% 2PPM 1K RL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 2-2176269-8 2-2176269-8
Product Name Surface Mount Resistors Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5490 ohms
Tolerance 0.0100 +/- %
Temperature Coefficient 2 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers