TE Connectivity Surface Mount Resistors 2-2176246-3

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1.5 Resistance Class : Up to 1kω Resistance Value (OHM) : 68 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1.5 Resistance Class : Up to 1kω Resistance Value (OHM) : 68 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2-2176246-3 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
2-2176246-3
Surface Mount Resistors 2-2176246-3
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1.5 Resistance Class : Up to 1kω Resistance Value (OHM) : 68 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .55 MM  [.022 INCH ]
  • Product Length : 6.35 MM  [.25 INCH ]
  • Product Width : 3.2 MM  [.126 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 250
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 1.5
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 68

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 2512
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
Resistors - 2-2176246-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
2-2176246-3
Resistors 2-2176246-3
CRGS2512 5% 68R

CRGS2512 5% 68R

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 2-2176246-3 2-2176246-3
Product Name Surface Mount Resistors Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers