2-2176185-4 -- CRGH0805 1% 56K 0.33W AMP - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 56K 0.33W Amp - Te Connectivity
2-2176185-4
Description
CRGH0805 1% 56K 0.33W
Description
CRGH0805 1% 56K 0.33W
Suppliers
Crgh0805 1% 56K 0.33W Amp - Te Connectivity
41AJ5645
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ5645 |
|
Product Name
|
Crgh0805 1% 56K 0.33W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details