2-2176071-0 -- 3521 820K 1% 2W AMP - TE CONNECTIVITY
TE Connectivity
3521 820K 1% 2W Amp - Te Connectivity
2-2176071-0
Description
3521 820K 1% 2W
Description
3521 820K 1% 2W
Suppliers
3521 820K 1% 2W Amp - Te Connectivity
75AC6612
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC6612 |
|
Product Name
|
3521 820K 1% 2W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details