2-2176069-0 -- CRG0201 1% 332K AMP - TE CONNECTIVITY
TE Connectivity
Crg0201 1% 332K Amp - Te Connectivity
2-2176069-0
Description
CRG0201 1% 332K
Description
CRG0201 1% 332K
Suppliers
Crg0201 1% 332K Amp - Te Connectivity
36AC1436
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC1436 |
|
Product Name
|
Crg0201 1% 332K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers