TE Connectivity Rlp73N 2A R47 5% 5K Rl Amp - Te Connectivity 2-2176054-4

Description
RLP73N 2A R47 5% 5K RL
Description
RLP73N 2A R47 5% 5K RL

Suppliers

Company
Product
Description
Supplier Links
Rlp73N 2A R47 5% 5K Rl Amp - Te Connectivity - 41AJ5634 - Newark, An Avnet Company
Chicago, IL, United States
Rlp73N 2A R47 5% 5K Rl Amp - Te Connectivity
41AJ5634
Rlp73N 2A R47 5% 5K Rl Amp - Te Connectivity 41AJ5634
RLP73N 2A R47 5% 5K RL

RLP73N 2A R47 5% 5K RL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AJ5634
Product Name Rlp73N 2A R47 5% 5K Rl Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip, Uninsulated - 9270 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Micro SIM Card 6 Pin Push Type Connector Metal Body - ET-MI6PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details