2-2176054-3 -- RLP73N 2A R43 5% 5K RL AMP - TE CONNECTIVITY
TE Connectivity
Rlp73N 2A R43 5% 5K Rl Amp - Te Connectivity
2-2176054-3
Description
RLP73N 2A R43 5% 5K RL
Description
RLP73N 2A R43 5% 5K RL
Suppliers
Rlp73N 2A R43 5% 5K Rl Amp - Te Connectivity
75AC6608
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC6608 |
|
Product Name
|
Rlp73N 2A R43 5% 5K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Termination
Crimp
Coupling
Crimp On Pin
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details