TE Connectivity Standard Circular Connectors 2-2172091-2

Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Primary Product Color : Metalized Silver Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Housing Features Circular Connector Shell Size : 12 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Primary Product Color : Metalized Silver Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Housing Features Circular Connector Shell Size : 12 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2-2172091-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2-2172091-2
Standard Circular Connectors 2-2172091-2
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Primary Product Color : Metalized Silver Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Housing Features Circular Connector Shell Size : 12 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone Rubber
  • Primary Product Color : Metalized Silver
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Keying & Polarized Position Locations : A
  • Number of Positions : 3
  • Number of Signal Positions : 3

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 3
  • Reverse Gender : Yes

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding

Housing Features


  • Circular Connector Shell Size : 12

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Wire Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Nut
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Metal

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Assemblies - A121973-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A121973-ND
Circular Connector Assemblies A121973-ND
3 Position Circular Connector Receptacle, Female Sockets Solder

3 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 2-2172091-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
2-2172091-2
Connectors Circlr,Industrial,Metal,Assembld/Kitted 2-2172091-2
M8.FMLE.PNLREAR.3POS .PCBS A.SHLD

M8.FMLE.PNLREAR.3POS.PCBS A.SHLD

Buy Now
Sensor Connector, Female, 3Pos, Panel; Product Range Amp - Te Connectivity - 68AH8507 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Female, 3Pos, Panel; Product Range Amp - Te Connectivity
68AH8507
Sensor Connector, Female, 3Pos, Panel; Product Range Amp - Te Connectivity 68AH8507
SENSOR CONNECTOR, FEMALE, 3POS, PANEL; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, FEMALE, 3POS, PANEL; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-2172091-2 A121973-ND 2-2172091-2 68AH8507
Product Name Standard Circular Connectors Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Sensor Connector, Female, 3Pos, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Receptacle, Female Sockets
Termination Solder
Mounting Panel Mount & Wire Mount Panel Mount, Through Hole, Right Angle Right Angle Panel Mount
Current Rating 3.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data