TE Connectivity Pluggable IO Connectors & Cages 2-2170740-3

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Pin Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Pin Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2-2170740-3 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2-2170740-3
Pluggable IO Connectors & Cages 2-2170740-3
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Pin Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height (INCH) : .531
  • Heat Sink Height Class : Networking
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 3
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 3

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 28

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Ganged
  • Form Factor : QSFP28/56
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 2-2170740-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2-2170740-3
I/O Connectors 2-2170740-3
QSFP28, 1X3, CAGE ASSY, SPRING, HS, LP

QSFP28, 1X3, CAGE ASSY, SPRING, HS, LP

Buy Now
Pluggable Connector Assemblies - A125824-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125824-ND
Pluggable Connector Assemblies A125824-ND
Position QSFP28 Cage, Ganged (1 x 3) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position QSFP28 Cage, Ganged (1 x 3) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2-2170740-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2-2170740-3
Pluggable Connectors 2-2170740-3
CONN QSFP28 CAGE 1X3 W/HSINK R/A

CONN QSFP28 CAGE 1X3 W/HSINK R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2-2170740-3 2-2170740-3 A125824-ND 2-2170740-3
Product Name Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data