TE Connectivity Ribbon Cable Connectors 2-216791-6

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 2-216791-6 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
2-216791-6
Ribbon Cable Connectors 2-216791-6
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Board In, Direct Wire to Board - 2-216791-6-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
2-216791-6-ND
Board In, Direct Wire to Board 2-216791-6-ND
26 Position Ribbon Cable, DIP Header Connector Gray IDC Through Hole, Press-Fit

26 Position Ribbon Cable, DIP Header Connector Gray IDC Through Hole, Press-Fit

Buy Now Datasheet
Conn IDC Connector PL 26 POS 2.54mm Solder RA Thru-Hole Loose Piece - 792-2-216791-6 - Utmel Electronic Limited
Hong Kong, China
Conn IDC Connector PL 26 POS 2.54mm Solder RA Thru-Hole Loose Piece
792-2-216791-6
Conn IDC Connector PL 26 POS 2.54mm Solder RA Thru-Hole Loose Piece 792-2-216791-6
Conn IDC Connector PL 26 POS 2.54mm Solder RA Thru-Hole Loose Piece

Conn IDC Connector PL 26 POS 2.54mm Solder RA Thru-Hole Loose Piece

Supplier's Site
26P Latch Dil-Steck Amp - Te Connectivity - 75AC6602 - Newark, An Avnet Company
Chicago, IL, United States
26P Latch Dil-Steck Amp - Te Connectivity
75AC6602
26P Latch Dil-Steck Amp - Te Connectivity 75AC6602
26P LATCH DIL-STECK

26P LATCH DIL-STECK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-216791-6 2-216791-6-ND 792-2-216791-6 75AC6602
Product Name Ribbon Cable Connectors Board In, Direct Wire to Board Conn IDC Connector PL 26 POS 2.54mm Solder RA Thru-Hole Loose Piece 26P Latch Dil-Steck Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC) IDT
Mounting Board Mount Through Hole, Press-Fit Cable
Unlock Full Specs
to access all available technical data