TE Connectivity Ribbon Cable Connectors 2-216791-0

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 2-216791-0 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
2-216791-0
Ribbon Cable Connectors 2-216791-0
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Board In, Direct Wire to Board - A124521-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A124521-ND
Board In, Direct Wire to Board A124521-ND
20 Position Ribbon Cable, DIP Header Connector Gray IDC Through Hole, Press-Fit

20 Position Ribbon Cable, DIP Header Connector Gray IDC Through Hole, Press-Fit

Buy Now Datasheet
IDC Connectors - 7189709 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7189709
IDC Connectors 7189709
TE Connectivity 2-216791-0 IDC Connector

TE Connectivity 2-216791-0 IDC Connector

Supplier's Site
IDC Connectors - 7189709P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7189709P
IDC Connectors 7189709P
TE Connectivity 2-216791-0 IDC Connector

TE Connectivity 2-216791-0 IDC Connector

Supplier's Site
IDC Connectors - 1895810 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1895810
IDC Connectors 1895810
TE Connectivity 2-216791-0 IDC Connector

TE Connectivity 2-216791-0 IDC Connector

Supplier's Site
Board-To-Board Connector, Amp-Latch Series, Plug, 20, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity - 98X4682 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Amp-Latch Series, Plug, 20, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity
98X4682
Board-To-Board Connector, Amp-Latch Series, Plug, 20, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity 98X4682
Board-To-Board Connector, AMP-LATCH Series, Plug, 20, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, AMP-LATCH Series, Plug, 20, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
Idc Conn, Plug, 20Pos, 2Row, 2.54Mm Rohs Compliant Amp - Te Connectivity - 74AJ8736 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Plug, 20Pos, 2Row, 2.54Mm Rohs Compliant Amp - Te Connectivity
74AJ8736
Idc Conn, Plug, 20Pos, 2Row, 2.54Mm Rohs Compliant Amp - Te Connectivity 74AJ8736
IDC CONN, PLUG, 20POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

IDC CONN, PLUG, 20POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-216791-0 A124521-ND 7189709 7189709P 1895810 98X4682 74AJ8736
Product Name Ribbon Cable Connectors Board In, Direct Wire to Board IDC Connectors IDC Connectors IDC Connectors Board-To-Board Connector, Amp-Latch Series, Plug, 20, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity Idc Conn, Plug, 20Pos, 2Row, 2.54Mm Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Board to Board Connector
Termination Insulation Displacement (IDC) Idc Solder
Mounting Board Mount Through Hole, Press-Fit Cable mount Through hole
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data