TE Connectivity
Benchtop Crimping Machines
2-2161500-2
Description
Other Applicator & Product Style : OCEAN Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Quality Monitoring : Yes Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 30 Wire Stripping : No
Product Availability Applicable Region : Worldwide
Request a Quote
Email Supplier
Datasheet
Description
Other Applicator & Product Style : OCEAN Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Quality Monitoring : Yes Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 30 Wire Stripping : No
Product Availability Applicable Region : Worldwide
Request a Quote
Email Supplier
Datasheet
Suppliers
Other Applicator & Product Style : OCEAN Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Quality Monitoring : Yes Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 30 Wire Stripping : No
Product Availability Applicable Region : Worldwide
Other
- Applicator & Product Style : OCEAN
- Operating Voltage : 100-240 V, 50/60 Hz, Single Phase
- Quality Monitoring : Yes
- Splicing Capability : No
- Split Cycle Operation : No
- Stroke Length (MM) : 30
- Wire Stripping : No
Product Availability
- Applicable Region : Worldwide
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
2-2161500-2 |
|
Product Name
|
Benchtop Crimping Machines |
|
Application / Connector Type
|
General Application
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Pin Extractor; Connector Extractor
Application / Connector Type
General Application
View Details
2 suppliers