TE Connectivity Ribbon Cable Connectors 2-215915-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 2-215915-0 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
2-215915-0
Ribbon Cable Connectors 2-215915-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Mating Pin Diameter : .64 MM  [.025 INCH ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - 17-2-215915-0TR-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-2-215915-0TR-ND
Free Hanging, Panel Mount 17-2-215915-0TR-ND
20 Position Rectangular Receptacle Connector IDC Gold

20 Position Rectangular Receptacle Connector IDC Gold

Buy Now Datasheet
Free Hanging, Panel Mount - 17-2-215915-0CT-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-2-215915-0CT-ND
Free Hanging, Panel Mount 17-2-215915-0CT-ND
CONN RCPT 20POS IDC GOLD

CONN RCPT 20POS IDC GOLD

Buy Now Datasheet
IDC Connectors - 9097214 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
9097214
IDC Connectors 9097214
TE Connectivity 2-215915-0 IDC Connector

TE Connectivity 2-215915-0 IDC Connector

Supplier's Site
IDC Connectors - 1895794 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1895794
IDC Connectors 1895794
TE Connectivity 2-215915-0 IDC Connector

TE Connectivity 2-215915-0 IDC Connector

Supplier's Site
Amp-Latch 15.2 High Tape Amp - Te Connectivity - 66T9960 - Newark, An Avnet Company
Chicago, IL, United States
Amp-Latch 15.2 High Tape Amp - Te Connectivity
66T9960
Amp-Latch 15.2 High Tape Amp - Te Connectivity 66T9960
AMP-LATCH 15.2 HIGH TAPE

AMP-LATCH 15.2 HIGH TAPE

Supplier's Site
Wtb Connector, Rcpt, 20Pos, 2Row; Pitch Spacing Amp - Te Connectivity - 18AH0100 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 20Pos, 2Row; Pitch Spacing Amp - Te Connectivity
18AH0100
Wtb Connector, Rcpt, 20Pos, 2Row; Pitch Spacing Amp - Te Connectivity 18AH0100
WTB CONNECTOR, RCPT, 20POS, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

WTB CONNECTOR, RCPT, 20POS, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-215915-0 17-2-215915-0TR-ND 9097214 1895794 66T9960 18AH0100
Product Name Ribbon Cable Connectors Free Hanging, Panel Mount IDC Connectors IDC Connectors Amp-Latch 15.2 High Tape Amp - Te Connectivity Wtb Connector, Rcpt, 20Pos, 2Row; Pitch Spacing Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC) Crimp Idc IDC / IDT
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line), Right Angle Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A3256-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Voltage Rating 30 volts
View Details
2 suppliers