TE Connectivity Ribbon Cable Connectors 2-215882-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 2-215882-0 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
2-215882-0
Ribbon Cable Connectors 2-215882-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Mating Pin Diameter : .64 MM  [.025 INCH ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1366265-2-215882-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1366265-2-215882-0
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1366265-2-215882-0
Win Source Part Number: 1366265-2-215882-0 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMP-Latch Package: Bulk Product Status: Active Features: Feed Through, Polarizing Key Base Product Number: 215882 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 28 AWG, Stranded; 26-30 AWG, Solid Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm) Color: Gray Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 20 Number of Rows: 2 Pitch: 0.100" (2.54mm) Row Spacing: 0.100" (2.54mm) Cable Termination: IDC Wire Type: Ribbon Cable

Win Source Part Number: 1366265-2-215882-0
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMP-Latch
Package: Bulk
Product Status: Active
Features: Feed Through, Polarizing Key
Base Product Number: 215882
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 28 AWG, Stranded; 26-30 AWG, Solid
Contact Finish: Gold
Contact Finish Thickness: 31.5µin (0.80µm)
Color: Gray
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 20
Number of Rows: 2
Pitch: 0.100" (2.54mm)
Row Spacing: 0.100" (2.54mm)
Cable Termination: IDC
Wire Type: Ribbon Cable

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2-215882-0
Electronic Connector 316-2-215882-0
20 Pos 2.54mm RA IDC Receptacle, Female Socket, Gold Plated Product overview: 2-215882-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-215882-0 can be used for catalog matching and distributor lookup.

20 Pos 2.54mm RA IDC Receptacle, Female Socket, Gold Plated Product overview: 2-215882-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-215882-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Free Hanging, Panel Mount - A104987-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A104987-ND
Free Hanging, Panel Mount A104987-ND
20 Position Rectangular Receptacle Connector IDC Gold 28 AWG, Stranded; 26-30 AWG, Solid

20 Position Rectangular Receptacle Connector IDC Gold 28 AWG, Stranded; 26-30 AWG, Solid

Buy Now Datasheet
IDC Connectors - 6811780 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6811780
IDC Connectors 6811780
TE Connectivity 2-215882-0 IDC Connector

TE Connectivity 2-215882-0 IDC Connector

Supplier's Site
IDC Connectors - 6811780P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6811780P
IDC Connectors 6811780P
TE Connectivity 2-215882-0 IDC Connector

TE Connectivity 2-215882-0 IDC Connector

Supplier's Site
IDC Connectors - 1639964 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1639964
IDC Connectors 1639964
TE Connectivity 2-215882-0 IDC Connector

TE Connectivity 2-215882-0 IDC Connector

Supplier's Site
Headers & Wire Housings - 2-215882-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-215882-0
Headers & Wire Housings 2-215882-0
20 WAY GREY MK II RECP

20 WAY GREY MK II RECP

Buy Now
Idc Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 30K7194 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity
30K7194
Idc Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity 30K7194
IDC CONN, RCPT, 20POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

IDC CONN, RCPT, 20POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-215882-0 1366265-2-215882-0 316-2-215882-0 A104987-ND 6811780 6811780P 2-215882-0 30K7194
Product Name Ribbon Cable Connectors Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Electronic Connector Free Hanging, Panel Mount IDC Connectors IDC Connectors Headers & Wire Housings Idc Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Insulation Displacement (IDC) IDC IDT Idc
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Cable Mount
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Headers, Male Pins - A26658-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers