TE Connectivity Connectors,Interconnects 2-215309-4

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Style: C Number of Positions: 5 Number of Positions Loaded: 64 Row Spacing - Mating: 0.050" (1.27mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Style: C Number of Positions: 5 Number of Positions Loaded: 64 Row Spacing - Mating: 0.050" (1.27mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Style: C Number of Positions: 5 Number of Positions Loaded: 64 Row Spacing - Mating: 0.050" (1.27mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Style: C
Number of Positions: 5
Number of Positions Loaded: 64
Row Spacing - Mating: 0.050" (1.27mm)

Buy Now Datasheet
24P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity - 12H3298 - Newark, An Avnet Company
Chicago, IL, United States
24P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity
12H3298
24P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity 12H3298
24P HV-100 STECKLEI ROHS COMPLIANT: YES

24P HV-100 STECKLEI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 12H3298
Product Name Connectors,Interconnects 24P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products