TE Connectivity Headers, Receptacles, Female Sockets 2-215307-5

Description
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A121789-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A121789-ND
Headers, Receptacles, Female Sockets A121789-ND
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-2-215307-5
3A Electronic Connector 316-2-215307-5
25 Pos 2.54mm Socket Strip Header, Straight, Gold, 3A, Thru-Hole Product overview: 2-215307-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-215307-5 can be used for catalog matching and distributor lookup.

25 Pos 2.54mm Socket Strip Header, Straight, Gold, 3A, Thru-Hole Product overview: 2-215307-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-215307-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 2-215307-5 - 761795-2-215307-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2-215307-5
761795-2-215307-5
Rectangular Connectors - 2-215307-5 761795-2-215307-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761795-2-215307-5 Series: AMPMODU HV-100 Packaging: Tray Number of Positions: 50 Mounting Style: Through Hole Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 31.5μin (0.80μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 98.4μin (2.5μm) Family Name: 215307 Insulation Color: Green Categories: Connectors, Interconnects Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.276" (7.00mm) Contact Shape: Square Alternative Parts (Cross-Reference): 803-83-050-10-003101 ; 416-83-250-41-018101 ; 803-83-050-10-004101 ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Poland, United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761795-2-215307-5
Series: AMPMODU HV-100
Packaging: Tray
Number of Positions: 50
Mounting Style: Through Hole
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 31.5μin (0.80μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 98.4μin (2.5μm)
Family Name: 215307
Insulation Color: Green
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 0.276" (7.00mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): 803-83-050-10-003101; 416-83-250-41-018101; 803-83-050-10-004101;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Poland, United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
25P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity - 12H3291 - Newark, An Avnet Company
Chicago, IL, United States
25P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity
12H3291
25P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity 12H3291
25P HV-100 STECKLEI ROHS COMPLIANT: YES

25P HV-100 STECKLEI ROHS COMPLIANT: YES

Supplier's Site
2X25P Hv100 Rec Con. Te, 7.0Mm Amp - Te Connectivity - 41AJ5626 - Newark, An Avnet Company
Chicago, IL, United States
2X25P Hv100 Rec Con. Te, 7.0Mm Amp - Te Connectivity
41AJ5626
2X25P Hv100 Rec Con. Te, 7.0Mm Amp - Te Connectivity 41AJ5626
2X25P HV100 REC CON. TE, 7.0MM

2X25P HV100 REC CON. TE, 7.0MM

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 2-215307-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
2-215307-5
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 2-215307-5
CONN RCPT 50POS 0.1 GOLD PCB

CONN RCPT 50POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121789-ND 316-2-215307-5 761795-2-215307-5 12H3291 2-215307-5
Product Name Headers, Receptacles, Female Sockets 3A Electronic Connector Rectangular Connectors - 2-215307-5 25P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data