TE Connectivity PCB Headers & Receptacles 2-215300-2

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Protection Type : Closed Entry Housing Contact Shape & Form : Square Contact Type : Receptacle Mating Pin Diameter : .63 MM  [.024 INCH ] Mating Square Post Dimension : .63 MM  [.024 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.4 - 4 MICM  [94.488 - 157.48 MICIN ] Dimensions Connector Height : 8.5 MM  [.335 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Solder Process Feature : Board Standoff Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .69 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF , -85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Protection Type : Closed Entry Housing Contact Shape & Form : Square Contact Type : Receptacle Mating Pin Diameter : .63 MM  [.024 INCH ] Mating Square Post Dimension : .63 MM  [.024 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.4 - 4 MICM  [94.488 - 157.48 MICIN ] Dimensions Connector Height : 8.5 MM  [.335 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Solder Process Feature : Board Standoff Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .69 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF , -85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-215300-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-215300-2
PCB Headers & Receptacles 2-215300-2
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Protection Type : Closed Entry Housing Contact Shape & Form : Square Contact Type : Receptacle Mating Pin Diameter : .63 MM  [.024 INCH ] Mating Square Post Dimension : .63 MM  [.024 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.4 - 4 MICM  [94.488 - 157.48 MICIN ] Dimensions Connector Height : 8.5 MM  [.335 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Solder Process Feature : Board Standoff Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .69 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF , -85 - 257 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 22
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Protection Type : Closed Entry Housing
  • Contact Shape & Form : Square
  • Contact Type : Receptacle
  • Mating Pin Diameter : .63 MM  [.024 INCH ]
  • Mating Square Post Dimension : .63 MM  [.024 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness : 2.4 - 4 MICM  [94.488 - 157.48 MICIN ]

Dimensions


  • Connector Height : 8.5 MM  [.335 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PBT
  • Mating Entry Location : Top

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Solder Tails

Operation/Application


  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .69 MM  [.027 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF , -85 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2-215300-2
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102398-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103321-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102099-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103321-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details