20 way single row vertical,gold skt
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
2-215297-0 ROHS COMPLIANT: YES
Wire-To-Board Connector, Vertical, AMPMODU HV-100 Series, Through Hole, Receptacle, 20, 2.54 mm RoHS Compliant: Yes
Wire-To-Board Connector, Vertical, Ampmodu Hv-100 Series, Through Hole, Receptacle, 20, 2.54 Mm
CONN RCPT 20POS 0.1 GOLD PCB
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5092896P | A106398-ND | 98AC4958 | 792-2-215297-0 | 2-215297-0 |
| Product Name | PCB Sockets | Headers, Receptacles, Female Sockets | 2-215297-0 Rohs Compliant Amp - Te Connectivity | Wire-To-Board Connector, Vertical, Ampmodu Hv-100 Series, Through Hole, Receptacle, 20, 2.54 Mm | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Kinked Pin, Solder | Kinked Pin, Solder | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Mounting | Through Hole | PCB, Through Hole | Through Hole | ||
| Number of Contacts | 20 # |