TE Connectivity Applicators 2-2151952-1

Description
Dimensions Insulation Diameter Range : 2.52 - 2.81 MM  [.099 - .111 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator
Request a Quote
Description
Dimensions Insulation Diameter Range : 2.52 - 2.81 MM  [.099 - .111 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2151952-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2151952-1
Applicators 2-2151952-1
Dimensions Insulation Diameter Range : 2.52 - 2.81 MM  [.099 - .111 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator

Dimensions


  • Insulation Diameter Range : 2.52 - 2.81 MM  [.099 - .111 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : 30 mm (1.12") Stroke Terminator
Buy Now
Crimpers - 2-2151952-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
2-2151952-1
Crimpers 2-2151952-1
Crimpers OC-PA-S-FM-063F 108F-070-0355

Crimpers OC-PA-S-FM-063F 108F-070-0355

Buy Now

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2-2151952-1 2-2151952-1
Product Name Applicators Crimpers
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633962-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
2 suppliers
Tools - 1-1803457-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707830-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details