TE Connectivity Applicators 2-2151948-1

Description
Dimensions Insulation Diameter Range : 1.09 - 1.5 MM  [.043 - .059 INCH ] Wire Crimp Width : 1.17 MM  [.046 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote
Description
Dimensions Insulation Diameter Range : 1.09 - 1.5 MM  [.043 - .059 INCH ] Wire Crimp Width : 1.17 MM  [.046 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2151948-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2151948-1
Applicators 2-2151948-1
Dimensions Insulation Diameter Range : 1.09 - 1.5 MM  [.043 - .059 INCH ] Wire Crimp Width : 1.17 MM  [.046 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : 1.09 - 1.5 MM  [.043 - .059 INCH ]
  • Wire Crimp Width : 1.17 MM  [.046 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now
Crimpers - 2-2151948-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
2-2151948-1
Crimpers 2-2151948-1
Crimpers OC-PA-S-FM-046F 057F-001-0189

Crimpers OC-PA-S-FM-046F 057F-001-0189

Buy Now

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2-2151948-1 2-2151948-1
Product Name Applicators Crimpers
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803248-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803223-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion, Extraction - 1734-1109-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Contacts, 16-20 AWG
View Details
Tools - 1-1333291-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details