TE Connectivity Applicators 2-2151929-2

Description
Dimensions Insulation Diameter Range : 1.1 - 1.3 MM  [.043 - .051 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote
Description
Dimensions Insulation Diameter Range : 1.1 - 1.3 MM  [.043 - .051 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2151929-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2151929-2
Applicators 2-2151929-2
Dimensions Insulation Diameter Range : 1.1 - 1.3 MM  [.043 - .051 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : 1.1 - 1.3 MM  [.043 - .051 INCH ]
  • Wire Crimp Width : 1.4 MM  [.055 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now
Crimpers - 2-2151929-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
2-2151929-2
Crimpers 2-2151929-2
Crimpers OC-PA-S-FA-055F 063F-001-1170

Crimpers OC-PA-S-FA-055F 063F-001-1170

Buy Now

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2-2151929-2 2-2151929-2
Product Name Applicators Crimpers
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633964-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1105870-8 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details