TE Connectivity Applicators 2-2151616-1

Description
Dimensions Insulation Crimp Width : 1.78 MM  [.07 INCH ] Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F Wire Crimp Form : F
Request a Quote Datasheet
Description
Dimensions Insulation Crimp Width : 1.78 MM  [.07 INCH ] Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F Wire Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2151616-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2151616-1
Applicators 2-2151616-1
Dimensions Insulation Crimp Width : 1.78 MM  [.07 INCH ] Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F Wire Crimp Form : F

Dimensions


  • Insulation Crimp Width : 1.78 MM  [.07 INCH ]
  • Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ]
  • Wire Crimp Width : 1.4 MM  [.055 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : F
  • Wire Crimp Form : F
Buy Now
Crimpers, Applicators, Presses - 2-2151616-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2-2151616-1-ND
Crimpers, Applicators, Presses 2-2151616-1-ND
Tool

Tool

Buy Now Datasheet
Sheung Wan, Hong Kong
Crimpers
2-2151616-1
Crimpers 2-2151616-1
Crimpers OC-PA-S-FM-055F 070F-001-0206

Crimpers OC-PA-S-FM-055F 070F-001-0206

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2-2151616-1 2-2151616-1-ND 2-2151616-1
Product Name Applicators Crimpers, Applicators, Presses Crimpers
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803326-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1060713-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details