TE Connectivity Applicators 2-2151585-1

Description
Dimensions Insulation Diameter Range : 2.59 MM  [.102 INCH ] Wire Crimp Width : 1.02 MM  [.04 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote
Description
Dimensions Insulation Diameter Range : 2.59 MM  [.102 INCH ] Wire Crimp Width : 1.02 MM  [.04 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2151585-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2151585-1
Applicators 2-2151585-1
Dimensions Insulation Diameter Range : 2.59 MM  [.102 INCH ] Wire Crimp Width : 1.02 MM  [.04 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : 2.59 MM  [.102 INCH ]
  • Wire Crimp Width : 1.02 MM  [.04 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now
Crimpers - 2-2151585-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
2-2151585-1
Crimpers 2-2151585-1
Crimpers OC-AT-S-FM-040F 114O-001-0213

Crimpers OC-AT-S-FM-040F 114O-001-0213

Buy Now

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2-2151585-1 2-2151585-1
Product Name Applicators Crimpers
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1213077-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803208-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803384-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details