TE Connectivity Applicators 2-2151541-2

Description
Dimensions Insulation Diameter Range : 1.14 - 1.6 MM  [.045 - .063 INCH ] Wire Crimp Width : 1.27 MM  [.05 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet
Description
Dimensions Insulation Diameter Range : 1.14 - 1.6 MM  [.045 - .063 INCH ] Wire Crimp Width : 1.27 MM  [.05 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2151541-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2151541-2
Applicators 2-2151541-2
Dimensions Insulation Diameter Range : 1.14 - 1.6 MM  [.045 - .063 INCH ] Wire Crimp Width : 1.27 MM  [.05 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : 1.14 - 1.6 MM  [.045 - .063 INCH ]
  • Wire Crimp Width : 1.27 MM  [.05 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now
Sheung Wan, Hong Kong
Crimpers
2-2151541-2
Crimpers 2-2151541-2
Crimpers OC-PA-S-FA-050F 072O-001-0235

Crimpers OC-PA-S-FA-050F 072O-001-0235

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2-2151541-2 2-2151541-2
Product Name Applicators Crimpers
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803015-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579018-5 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
Tools - 1-1803365-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803248-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details