TE Connectivity
Connector Contacts
2-215141-3
Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .12 - .32 Wire Size (AWG) : 26 - 22
Mechanical Attachment Contact Retention Type Within Housing : Snap-In
Operation/Applicatio
n Circuit Application : Power & Signal
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .12 - .32 Wire Size (AWG) : 26 - 22
Mechanical Attachment Contact Retention Type Within Housing : Snap-In
Operation/Applicatio
n Circuit Application : Power & Signal
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .12 - .32 Wire Size (AWG) : 26 - 22
Mechanical Attachment Contact Retention Type Within Housing : Snap-In
Operation/Applicatio
n Circuit Application : Power & Signal
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Gold (Au)
- Contact Orientation : Straight
- Contact Type : Receptacle
Dimensions
- Wire Size (MMSQ) : .12 - .32
- Wire Size (AWG) : 26 - 22
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
Operation/Application
- Circuit Application : Power & Signal
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2-215141-3 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.5030 to 1.42 mm2
View Details
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
2 suppliers