TE Connectivity Applicators 2-2151361-2

Description
Dimensions Insulation Diameter Range : 2.39 - 3.2 MM  [.094 - .126 INCH ] Wire Crimp Width : 2.52 MM  [.099 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote
Description
Dimensions Insulation Diameter Range : 2.39 - 3.2 MM  [.094 - .126 INCH ] Wire Crimp Width : 2.52 MM  [.099 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2151361-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2151361-2
Applicators 2-2151361-2
Dimensions Insulation Diameter Range : 2.39 - 3.2 MM  [.094 - .126 INCH ] Wire Crimp Width : 2.52 MM  [.099 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : 2.39 - 3.2 MM  [.094 - .126 INCH ]
  • Wire Crimp Width : 2.52 MM  [.099 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now
Crimpers - 2-2151361-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
2-2151361-2
Crimpers 2-2151361-2
Crimpers OC-PA-S-FA-099F 140F-055-1015

Crimpers OC-PA-S-FA-099F 140F-055-1015

Buy Now

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2-2151361-2 2-2151361-2
Product Name Applicators Crimpers
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803260-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1102855-8 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers
Tools - 1-1803208-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details