TE Connectivity Applicators 2-2151111-2

Description
Dimensions Insulation Diameter Range : 1.09 - 1.91 MM  [.043 - .075 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator
Request a Quote
Description
Dimensions Insulation Diameter Range : 1.09 - 1.91 MM  [.043 - .075 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2151111-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2151111-2
Applicators 2-2151111-2
Dimensions Insulation Diameter Range : 1.09 - 1.91 MM  [.043 - .075 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator

Dimensions


  • Insulation Diameter Range : 1.09 - 1.91 MM  [.043 - .075 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator
Buy Now
Crimpers - 2-2151111-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
2-2151111-2
Crimpers 2-2151111-2
Crimpers OC-PA-S-FA-046F 070F-001-0173

Crimpers OC-PA-S-FA-046F 070F-001-0173

Buy Now

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2-2151111-2 2-2151111-2
Product Name Applicators Crimpers
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633468-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633710-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - 2132-014374-E-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Backplane Contacts
View Details
Tools - 1060713-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details