TE Connectivity Applicators 2-2151089-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.5 - 3.8 MM  [.098 - .15 INCH ] Wire Crimp Width : 3.05 MM  [.12 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.5 - 3.8 MM  [.098 - .15 INCH ] Wire Crimp Width : 3.05 MM  [.12 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2151089-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2151089-2
Applicators 2-2151089-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.5 - 3.8 MM  [.098 - .15 INCH ] Wire Crimp Width : 3.05 MM  [.12 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 2.5 - 3.8 MM  [.098 - .15 INCH ]
  • Wire Crimp Width : 3.05 MM  [.12 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator
Buy Now Datasheet
Crimpers - 2-2151089-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
2-2151089-2
Crimpers 2-2151089-2
Crimpers OC-PA-S-FA-120F 180O-001-0297

Crimpers OC-PA-S-FA-120F 180O-001-0297

Buy Now

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2-2151089-2 2-2151089-2
Product Name Applicators Crimpers
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803224-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 013750-000 - TE Connectivity
Specs
Application / Connector Type General Application
View Details
Tools - 1-1633773-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803208-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details