TE Connectivity Applicators 2-2151026-1

Description
Dimensions Insulation Diameter Range : 1.02 - 1.27 MM  [.04 - .05 INCH ] Wire Crimp Width : 1.07 MM  [.042 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet
Description
Dimensions Insulation Diameter Range : 1.02 - 1.27 MM  [.04 - .05 INCH ] Wire Crimp Width : 1.07 MM  [.042 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2151026-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2151026-1
Applicators 2-2151026-1
Dimensions Insulation Diameter Range : 1.02 - 1.27 MM  [.04 - .05 INCH ] Wire Crimp Width : 1.07 MM  [.042 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : 1.02 - 1.27 MM  [.04 - .05 INCH ]
  • Wire Crimp Width : 1.07 MM  [.042 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now
Sheung Wan, Hong Kong
Crimpers
2-2151026-1
Crimpers 2-2151026-1
Crimpers OC-PA-S-FM-042F 062O-001-0144

Crimpers OC-PA-S-FM-042F 062O-001-0144

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2-2151026-1 2-2151026-1
Product Name Applicators Crimpers
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803017-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
2 suppliers
Tools - 1-1633712-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633893-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803194-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details