TE Connectivity Applicators 2-2150771-2

Description
Dimensions Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Wire Crimp Width : 2.79 MM  [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote
Description
Dimensions Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Wire Crimp Width : 2.79 MM  [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2150771-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2150771-2
Applicators 2-2150771-2
Dimensions Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Wire Crimp Width : 2.79 MM  [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ]
  • Wire Crimp Width : 2.79 MM  [.11 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2-2150771-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803246-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803125-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803365-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - 1055449-1-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Coaxial; RF Connector; Coaxial, RF - SMA
View Details