TE Connectivity
Applicators
2-2150510-2
Description
Dimensions Insulation Diameter Range : .82 - .85 MM [.032 - .033 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator
Request a Quote
Email Supplier
Description
Dimensions Insulation Diameter Range : .82 - .85 MM [.032 - .033 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator
Request a Quote
Email Supplier
Suppliers
Dimensions Insulation Diameter Range : .82 - .85 MM [.032 - .033 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator
Dimensions
- Insulation Diameter Range : .82 - .85 MM [.032 - .033 INCH ]
Other
- Alignment Aids : Camera, Alignment Gauge
- Application Interface : Female Adapter Post - Pacific Style
- Applicator & Product Style : OCEAN
- Applicator Feed Type : Pneumatic
- Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
- Terminator Type : 30 mm (1.12") Stroke Terminator
Buy Now
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
2-2150510-2 |
|
Product Name
|
Applicators |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Application / Connector Type
General Application
Technology
Electrical; Hydraulic Tool; Hand Tools
View Details