TE Connectivity Applicators 2-2150210-2

Description
Dimensions Insulation Diameter Range : 1.4 - 2.16 MM  [.055 - .085 INCH ] Wire Crimp Width : 1.9 MM  [.075 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote
Description
Dimensions Insulation Diameter Range : 1.4 - 2.16 MM  [.055 - .085 INCH ] Wire Crimp Width : 1.9 MM  [.075 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2150210-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2150210-2
Applicators 2-2150210-2
Dimensions Insulation Diameter Range : 1.4 - 2.16 MM  [.055 - .085 INCH ] Wire Crimp Width : 1.9 MM  [.075 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : 1.4 - 2.16 MM  [.055 - .085 INCH ]
  • Wire Crimp Width : 1.9 MM  [.075 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now
Crimpers - 2-2150210-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
2-2150210-2
Crimpers 2-2150210-2
Crimpers OC-PA-E-FA-075F 120OV-040-0856

Crimpers OC-PA-E-FA-075F 120OV-040-0856

Buy Now

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2-2150210-2 2-2150210-2
Product Name Applicators Crimpers
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803108-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1490019-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803453-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803453-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details