TE Connectivity PCB Headers & Receptacles 2-2149520-2

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Pairs : 0 Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 3 Number of Signal Positions : 4 PCB Mount Orientation : Vertical Pairs per Column : 4 Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Type : Pin Mating Tab Thickness : .3 MM  [.011 INCH ] Mating Tab Width : 4.5 MM  [.177 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : .5 - 2.54 MICM  [19.68 - 100 MICIN ] Dimensions Connector Height : 21.8 MM  [.858 INCH ] PCB Thickness (Recommended) : .06 MM  [.8 INCH ] Stack Height : 22 MM  [.866 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Impedance (OHM) : 100 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 6 Housing Features Centerline (Pitch) : 3.04 MM , 6.09 MM , 1.27 MM  [.05 INCH , .12 INCH , .24 INCH ] Housing Material : LCP (High Temp Thermoplastic) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Post Polarization PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process Feature : Board Standoff Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 16 Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .73 MM  [.029 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.08 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Pairs : 0 Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 3 Number of Signal Positions : 4 PCB Mount Orientation : Vertical Pairs per Column : 4 Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Type : Pin Mating Tab Thickness : .3 MM  [.011 INCH ] Mating Tab Width : 4.5 MM  [.177 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : .5 - 2.54 MICM  [19.68 - 100 MICIN ] Dimensions Connector Height : 21.8 MM  [.858 INCH ] PCB Thickness (Recommended) : .06 MM  [.8 INCH ] Stack Height : 22 MM  [.866 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Impedance (OHM) : 100 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 6 Housing Features Centerline (Pitch) : 3.04 MM , 6.09 MM , 1.27 MM  [.05 INCH , .12 INCH , .24 INCH ] Housing Material : LCP (High Temp Thermoplastic) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Post Polarization PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process Feature : Board Standoff Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 16 Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .73 MM  [.029 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.08 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-2149520-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-2149520-2
PCB Headers & Receptacles 2-2149520-2
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Pairs : 0 Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 3 Number of Signal Positions : 4 PCB Mount Orientation : Vertical Pairs per Column : 4 Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Type : Pin Mating Tab Thickness : .3 MM  [.011 INCH ] Mating Tab Width : 4.5 MM  [.177 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : .5 - 2.54 MICM  [19.68 - 100 MICIN ] Dimensions Connector Height : 21.8 MM  [.858 INCH ] PCB Thickness (Recommended) : .06 MM  [.8 INCH ] Stack Height : 22 MM  [.866 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Impedance (OHM) : 100 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 6 Housing Features Centerline (Pitch) : 3.04 MM , 6.09 MM , 1.27 MM  [.05 INCH , .12 INCH , .24 INCH ] Housing Material : LCP (High Temp Thermoplastic) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Post Polarization PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process Feature : Board Standoff Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 16 Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .73 MM  [.029 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.08 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Pairs : 0
  • Number of Positions : 6
  • Number of Power Positions : 6
  • Number of Rows : 3
  • Number of Signal Positions : 4
  • PCB Mount Orientation : Vertical
  • Pairs per Column : 4
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ]
  • Contact Type : Pin
  • Mating Tab Thickness : .3 MM  [.011 INCH ]
  • Mating Tab Width : 4.5 MM  [.177 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness : .5 - 2.54 MICM  [19.68 - 100 MICIN ]

Dimensions


  • Connector Height : 21.8 MM  [.858 INCH ]
  • PCB Thickness (Recommended) : .06 MM  [.8 INCH ]
  • Stack Height : 22 MM  [.866 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 750
  • Impedance (OHM) : 100
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 6

Housing Features


  • Centerline (Pitch) : 3.04 MM , 6.09 MM , 1.27 MM  [.05 INCH , .12 INCH , .24 INCH ]
  • Housing Material : LCP (High Temp Thermoplastic)
  • Mating Entry Location : Top

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Post Polarization
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal
  • Solder Process Feature : Board Standoff

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : 16

Termination Features


  • Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ]
  • Rectangular Termination Post & Tail Width : .73 MM  [.029 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.08 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2-2149520-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
Current Rating 1.5 amps
Insulation Resistance 1000 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103185-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102618-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
3 suppliers
PCB Headers & Receptacles - 103240-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details