TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-2132074-0

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Configuration Features Number of Positions : 20 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Configuration Features Number of Positions : 20 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-2132074-0 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-2132074-0
Connector Hardware, Mounts, Locks & Retainers 2-2132074-0
Body Features Primary Product Color : Black Primary Product Material : Nylon Configuration Features Number of Positions : 20 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.155 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector Hardware Accessory Type : Retainer
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A107984-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A107984-ND
Rectangular Connector Accessories A107984-ND
Connector Retainer For SL-156 Series

Connector Retainer For SL-156 Series

Buy Now Datasheet
Contacts - 2-2132074-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2-2132074-0
Contacts 2-2132074-0
20Pos SL156 Contact Retainer

20Pos SL156 Contact Retainer

Buy Now
Swedesboro, NJ, United States
Contacts
2-2132074-0
Contacts 2-2132074-0
Contacts

Contacts

Buy Now
20Pos Sl156 Contact Retainer Amp - Te Connectivity - 76AC3308 - Newark, An Avnet Company
Chicago, IL, United States
20Pos Sl156 Contact Retainer Amp - Te Connectivity
76AC3308
20Pos Sl156 Contact Retainer Amp - Te Connectivity 76AC3308
20Pos SL156 Contact Retainer

20Pos SL156 Contact Retainer

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2132074-0 A107984-ND 2-2132074-0 76AC3308
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Contacts 20Pos Sl156 Contact Retainer Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 2027-102898-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details