Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Sockets for ICs, Transistors IC Sockets
Package: Tray
Product Status: Active
Type: LGA
Number of Positions or Pins (Grid): 3647
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Material - Mating: Copper Alloy
Mounting Type: Surface Mount
3647 Pos LGA Socket Gold Surface Mount
CONN SOCKET LGA 3647POS GOLD
LGA SOCKET, 3647POS; No. of Contacts:3647Contact
CONN SOCKET LGA 3647POS GOLD
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A124406-ND | 2-2129710-5 | 71AH0431 | 2-2129710-5 | |
| Product Name | Connectors, Interconnects- Sockets for ICs, Transistors IC Sockets | IC Sockets | Sockets for ICs, Transistors | Lga Socket, 3647Pos; No. Of Contacts Amp - Te Connectivity | IC Sockets |
| Mounting | Surface Mount | Surface Mount | Surface Mount |