TE Connectivity LGA Sockets 2-2129710-5

Description
Body Features Frame Style : C Shape Configuration Features Grid Spacing : .9906 x .8585 MM  [.039 x .0338 INCH ] Number of Positions : 1824 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 IC Socket Type : LGA 3647 Housing Features Centerline (Pitch) : .86 MM , .99 MM  [.034 INCH , .039 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Tray Color : Black Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote
Description
Body Features Frame Style : C Shape Configuration Features Grid Spacing : .9906 x .8585 MM  [.039 x .0338 INCH ] Number of Positions : 1824 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 IC Socket Type : LGA 3647 Housing Features Centerline (Pitch) : .86 MM , .99 MM  [.034 INCH , .039 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Tray Color : Black Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LGA Sockets - 2-2129710-5 - TE Connectivity
Berwyn, PA, United States
LGA Sockets
2-2129710-5
LGA Sockets 2-2129710-5
Body Features Frame Style : C Shape Configuration Features Grid Spacing : .9906 x .8585 MM  [.039 x .0338 INCH ] Number of Positions : 1824 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 IC Socket Type : LGA 3647 Housing Features Centerline (Pitch) : .86 MM , .99 MM  [.034 INCH , .039 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Tray Color : Black Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Frame Style : C Shape

Configuration Features


  • Grid Spacing : .9906 x .8585 MM  [.039 x .0338 INCH ]
  • Number of Positions : 1824

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • IC Socket Type : LGA 3647

Housing Features


  • Centerline (Pitch) : .86 MM , .99 MM  [.034 INCH , .039 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Tray Color : Black

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount - Solder Ball

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2-2129710-5
Product Name LGA Sockets
Product Type IC Socket
Socket Type LGA
Mounting Board Mount
Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 102975-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102162-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102160-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details