TE Connectivity Backplane Connectors 2-212810-0

Description
V.35,SKT ASY,RA,34P,W/BRKT
Request a Quote Datasheet
Description
V.35,SKT ASY,RA,34P,W/BRKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 2-212810-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2-212810-0
Backplane Connectors 2-212810-0
V.35,SKT ASY,RA,34P,W/BRKT

V.35,SKT ASY,RA,34P,W/BRKT

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2-212810-0
Backplane Connectors 2-212810-0
Backplane Connectors

Backplane Connectors

Buy Now
Rectangular Housing, Receptacle, 34 Position, Solder; No. Of Contacts Amp - Te Connectivity - 52K4302 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Housing, Receptacle, 34 Position, Solder; No. Of Contacts Amp - Te Connectivity
52K4302
Rectangular Housing, Receptacle, 34 Position, Solder; No. Of Contacts Amp - Te Connectivity 52K4302
RECTANGULAR HOUSING, RECEPTACLE, 34 POSITION, SOLDER; No. of Contacts:34Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:SocketRoHS Compliant: Yes

RECTANGULAR HOUSING, RECEPTACLE, 34 POSITION, SOLDER; No. of Contacts:34Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:SocketRoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2-212810-0 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2-212810-0
Backplane Connectors - Specialized 2-212810-0
CONN RCPT 34POS PNL MNT

CONN RCPT 34POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-212810-0 52K4302 2-212810-0
Product Name Backplane Connectors Rectangular Housing, Receptacle, 34 Position, Solder; No. Of Contacts Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products