TE Connectivity Automotive Housing Conn, Plug, 21Pos; Product Range Te Connectivity 2-2112162-1

Description
AUTOMOTIVE HOUSING CONN, PLUG, 21POS; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:21Position s; For Use With:AMP LEAVYSEAL Series Automotive Pin Contacts; IP Rating:IP67, IP6K9K; Voltage Rating:12VDC RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING CONN, PLUG, 21POS; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:21Position s; For Use With:AMP LEAVYSEAL Series Automotive Pin Contacts; IP Rating:IP67, IP6K9K; Voltage Rating:12VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing Conn, Plug, 21Pos; Product Range Te Connectivity - 68Y7071 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing Conn, Plug, 21Pos; Product Range Te Connectivity
68Y7071
Automotive Housing Conn, Plug, 21Pos; Product Range Te Connectivity 68Y7071
AUTOMOTIVE HOUSING CONN, PLUG, 21POS; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:21Position s; For Use With:AMP LEAVYSEAL Series Automotive Pin Contacts; IP Rating:IP67, IP6K9K; Voltage Rating:12VDC RoHS Compliant: Yes

AUTOMOTIVE HOUSING CONN, PLUG, 21POS; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:21Positions; For Use With:AMP LEAVYSEAL Series Automotive Pin Contacts; IP Rating:IP67, IP6K9K; Voltage Rating:12VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68Y7071
Product Name Automotive Housing Conn, Plug, 21Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details